ASUS ROG Flow X16 GV601RW-M5049W, AMD Ryzen™ 9, 16", 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home
ASUS ROG Flow X16 GV601RW-M5049W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 9, Processor model: 6900HS. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray