ASUS ROG Zephyrus G14 GA402RK-L8052W, AMD Ryzen™ 9, 3.3 GHz, 14", 2560 x 1600 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G14 GA402RK-L8052W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HS, Processor frequency: 3.3 GHz. Display diagonal: 14", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray