ASUS ROG Zephyrus M16 GU603ZE-LS034W, Intel® Core™ i7, 2.3 GHz, 16", 1920 x 1200 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus M16 GU603ZE-LS034W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2.3 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black