ASUS ROG Strix SCAR 17 G733ZX-LL009W, Intel® Core™ i9, 17.3", 2560 x 1440 pixels, 32 GB, 2 TB, Windows 11 Home
ASUS ROG Strix SCAR 17 G733ZX-LL009W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 17.3", HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Home. Product color: Black