ASUS ROG Strix G17 G713RW-KH096W, AMD Ryzen™ 9, 3.3 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB
ASUS ROG Strix G17 G713RW-KH096W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray