ASUS logo

ASUS ROG Strix G17 G713RW-LL015W AMD Ryzen™ 9 6900HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60962
Info modified on:
22 Jan 2025, 04:53:36
Short summary description ASUS ROG Strix G17 G713RW-LL015W AMD Ryzen™ 9 6900HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

ASUS ROG Strix G17 G713RW-LL015W, AMD Ryzen™ 9, 3.3 GHz, 17.3", 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix G17 G713RW-LL015W AMD Ryzen™ 9 6900HX Laptop 17.3" Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

ASUS ROG Strix G17 G713RW-LL015W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.