ASUS logo

ASUS TUF Gaming F15 FX506HM-HN016 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92641
Info modified on:
22 Jan 2025, 04:52:19
Short summary description ASUS TUF Gaming F15 FX506HM-HN016 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Black:

ASUS TUF Gaming F15 FX506HM-HN016, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Black

Long summary description ASUS TUF Gaming F15 FX506HM-HN016 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Black:

ASUS TUF Gaming F15 FX506HM-HN016. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product color: Black. Weight: 5.07 lbs (2.3 kg)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.