ASUS TUF Gaming F17 FX706HM-HX005T, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home
ASUS TUF Gaming F17 FX706HM-HX005T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home. Product color: Black