ASUS logo

ASUS ROG Flow X13 GV301QH-K5232T-BE AMD Ryzen™ 9 5980HS Hybrid (2-in-1) 13.4" Touchscreen WQUXGA 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70383
Info modified on:
22 Jan 2025, 19:28:57
Short summary description ASUS ROG Flow X13 GV301QH-K5232T-BE AMD Ryzen™ 9 5980HS Hybrid (2-in-1) 13.4" Touchscreen WQUXGA 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Flow X13 GV301QH-K5232T-BE, AMD Ryzen™ 9, 3 GHz, 13.4", 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Flow X13 GV301QH-K5232T-BE AMD Ryzen™ 9 5980HS Hybrid (2-in-1) 13.4" Touchscreen WQUXGA 32 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Flow X13 GV301QH-K5232T-BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 9, Processor model: 5980HS, Processor frequency: 3 GHz. Display diagonal: 13.4", HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.