ASUS ROG Zephyrus G14 GA401QM-HZ173T, AMD Ryzen™ 7, 2.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS ROG Zephyrus G14 GA401QM-HZ173T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800HS, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: White