ASUS logo

ASUS ROG Strix G15 G513QM-HF432T AMD Ryzen™ 9 5900HX Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home French Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15561
Info modified on:
24 Jan 2025, 20:40:32
Short summary description ASUS ROG Strix G15 G513QM-HF432T AMD Ryzen™ 9 5900HX Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home French Gray:

ASUS ROG Strix G15 G513QM-HF432T, AMD Ryzen™ 9, 3.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Strix G15 G513QM-HF432T AMD Ryzen™ 9 5900HX Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home French Gray:

ASUS ROG Strix G15 G513QM-HF432T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.