ASUS logo

ASUS ROG Strix G15 G513QR-HF118 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81707
Info modified on:
22 Jan 2025, 04:54:31
Short summary description ASUS ROG Strix G15 G513QR-HF118 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Gray:

ASUS ROG Strix G15 G513QR-HF118, AMD Ryzen™ 7, 3.2 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Strix G15 G513QR-HF118 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Gray:

ASUS ROG Strix G15 G513QR-HF118. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.