ASUS ROG Strix G15 G513QR#B09XFD2W68, AMD Ryzen™ 7, 3.2 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB
ASUS ROG Strix G15 G513QR#B09XFD2W68. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Product color: Gray