ASUS ROG Zephyrus M16 GU603HM-KR006T, Intel® Core™ i7, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Home
ASUS ROG Zephyrus M16 GU603HM-KR006T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home. Product color: Black