ASUS logo

ASUS TUF Gaming FA506IV-HN172 AMD Ryzen™ 7 4800H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29201
Info modified on:
08 Nov 2024, 04:50:28
Short summary description ASUS TUF Gaming FA506IV-HN172 AMD Ryzen™ 7 4800H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FA506IV-HN172, AMD Ryzen™ 7, 2.9 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS TUF Gaming FA506IV-HN172 AMD Ryzen™ 7 4800H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FA506IV-HN172. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.