ASUS TUF Gaming FA706IU-H7293T, AMD Ryzen™ 7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB
ASUS TUF Gaming FA706IU-H7293T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black