ASUS TUF Gaming FA706IU-H1028, AMD Ryzen™ 7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Gaming FA706IU-H1028. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Product color: Black