ASUS logo

ASUS ROG Strix G732LWS-HG053 Intel® Core™ i9 i9-10980HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20983
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS ROG Strix G732LWS-HG053 Intel® Core™ i9 i9-10980HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Strix G732LWS-HG053, Intel® Core™ i9, 2.4 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Strix G732LWS-HG053 Intel® Core™ i9 i9-10980HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Strix G732LWS-HG053. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.