ASUS X51L-AP050C, DE, Intel® Pentium®, 1.86 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB
ASUS X51L-AP050C, DE. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)