ASUS M70Vr-7S044C, Intel Pentium Mobile, 2 GHz, 17", 1440 x 900 pixels, 4 GB, 500 GB
ASUS M70Vr-7S044C. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 8.71 lbs (3.95 kg)