ASUS logo

ASUS ZenPad Z500M-1J009A Mediatek 64 GB 9.7" 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28804
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ZenPad Z500M-1J009A Mediatek 64 GB 9.7" 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver:

ASUS ZenPad Z500M-1J009A, 9.7", 2048 x 1536 pixels, 64 GB, 4 GB, Android 6.0, Silver

Long summary description ASUS ZenPad Z500M-1J009A Mediatek 64 GB 9.7" 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver:

ASUS ZenPad Z500M-1J009A. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor family: Mediatek, Processor model: MT8176. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 15.2 oz (430 g). Operating system installed: Android 6.0. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.