ASUS logo

ASUS ZenPad 10 Z300CNG-6L010A 3G Intel Atom® 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15365
Info modified on:
02 Sept 2024, 09:53:13
Short summary description ASUS ZenPad 10 Z300CNG-6L010A 3G Intel Atom® 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Pink gold:

ASUS ZenPad 10 Z300CNG-6L010A, 10.1", 1280 x 800 pixels, 2 GB, 1.1 GHz, Android 5.0, Pink gold

Long summary description ASUS ZenPad 10 Z300CNG-6L010A 3G Intel Atom® 10.1" 2 GB Wi-Fi 4 (802.11n) Android 5.0 Pink gold:

ASUS ZenPad 10 Z300CNG-6L010A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 17.3 oz (490 g). Operating system installed: Android 5.0. Product color: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.