ASUS ZenPad C 7.0 Z170CG-1L027A, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, Metallic
ASUS ZenPad C 7.0 Z170CG-1L027A. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 9.35 oz (265 g). Operating system installed: Android. Product color: Metallic