ASUS ZenPad 8.0 Z380M-6A024A, 8", 1280 x 800 pixels, 16 GB, 2 GB, Android 6.0, Black
ASUS ZenPad 8.0 Z380M-6A024A. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (350 g). Operating system installed: Android 6.0. Product color: Black