ASUS logo

ASUS X501U-XX023D AMD C C-60 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72471
Info modified on:
25 Jan 2025, 22:35:58
Short summary description ASUS X501U-XX023D AMD C C-60 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Blue:

ASUS X501U-XX023D, AMD C, 1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X501U-XX023D AMD C C-60 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Blue:

ASUS X501U-XX023D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: FreeDOS. Product color: Blue. Weight: 4.34 lbs (1.97 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.