ASUS logo

ASUS F5SL-AP025C, BE Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27901
Info modified on:
23 Jan 2025, 18:37:06
Short summary description ASUS F5SL-AP025C, BE Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F5SL-AP025C, BE, Intel® Core™2 Duo, 1.83 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS F5SL-AP025C, BE Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F5SL-AP025C, BE. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.