ASUS F5RL-AP277D, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB
ASUS F5RL-AP277D. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: FreeDOS. Weight: 5.84 lbs (2.65 kg)