ASUS EeeBook X205TA-FD0076TS, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB
ASUS EeeBook X205TA-FD0076TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Gold. Weight: 34.6 oz (980 g)