ASUS logo

ASUS X205TA-BING-FD015BS-BE Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34307
Info modified on:
23 Jan 2025, 18:30:24
Short summary description ASUS X205TA-BING-FD015BS-BE Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue:

ASUS X205TA-BING-FD015BS-BE, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS X205TA-BING-FD015BS-BE Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8 Blue:

ASUS X205TA-BING-FD015BS-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.