ASUS logo

ASUS Vivobook Flip TP201SA-FV0007T Intel® Pentium® N3710 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80902
Info modified on:
23 Jan 2025, 19:24:59
Short summary description ASUS Vivobook Flip TP201SA-FV0007T Intel® Pentium® N3710 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gray:

ASUS Vivobook Flip TP201SA-FV0007T, Intel® Pentium®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Flip TP201SA-FV0007T Intel® Pentium® N3710 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Gray:

ASUS Vivobook Flip TP201SA-FV0007T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.