ASUS logo

ASUS Vivobook E200HA-FD0005TS Intel Atom® x5-Z8300 Laptop 11.6" HD 2 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19732
Info modified on:
01 Feb 2025, 06:13:50
Short summary description ASUS Vivobook E200HA-FD0005TS Intel Atom® x5-Z8300 Laptop 11.6" HD 2 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White:

ASUS Vivobook E200HA-FD0005TS, Intel Atom®, 1.44 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook E200HA-FD0005TS Intel Atom® x5-Z8300 Laptop 11.6" HD 2 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White:

ASUS Vivobook E200HA-FD0005TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.