ASUS EeeBook E202SA-FD0013T, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS EeeBook E202SA-FD0013T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Blue