ASUS E402MA-WX0001T, Intel® Celeron®, 2.16 GHz, 14", 1366 x 768 pixels, 2 GB, 32 GB
ASUS E402MA-WX0001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Blue. Weight: 3.64 lbs (1.65 kg)