ASUS Fonepad 7 ME372CL, 7", 1280 x 800 pixels, 8 GB, 1 GB, Android, White
ASUS Fonepad 7 ME372CL. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 11.7 oz (333 g). Operating system installed: Android. Product color: White