ASUS MeMO Pad FHD 10 ME302KL, 10.1", 1920 x 1280 pixels, 16 GB, 2 GB, Android, White
ASUS MeMO Pad FHD 10 ME302KL. Display diagonal: 10.1", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm, Processor model: APQ8064. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.2 oz (572 g). Operating system installed: Android. Product color: White