ASUS Zenbook UX31A-C4037P, Intel® Core™ i7, 2 GHz, 13.3", 4 GB, 256 GB, Windows 8 Pro
ASUS Zenbook UX31A-C4037P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 13.3", Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Aluminum. Weight: 2.87 lbs (1.3 kg)