ASUS Zenbook UX31A-R4003P, Intel® Core™ i7, 1.9 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Zenbook UX31A-R4003P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Aluminum, Metallic