ASUS logo

ASUS R1F-A2 Intel® Core™2 Duo T5500 13.3" 2 GB DDR2-SDRAM 160 GB Windows Vista Business Silver

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20844
Info modified on:
02 Feb 2025, 23:11:40
Short summary description ASUS R1F-A2 Intel® Core™2 Duo T5500 13.3" 2 GB DDR2-SDRAM 160 GB Windows Vista Business Silver:

ASUS R1F-A2, Intel® Core™2 Duo, 1.66 GHz, 13.3", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS R1F-A2 Intel® Core™2 Duo T5500 13.3" 2 GB DDR2-SDRAM 160 GB Windows Vista Business Silver:

ASUS R1F-A2. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Product color: Silver. Weight: 4.21 lbs (1.91 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.