ASUS Vivobook S200E-CT308H, Intel® Pentium®, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS Vivobook S200E-CT308H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black, Metallic. Weight: 3.09 lbs (1.4 kg)