ASUS logo

ASUS U5F-2A122P Intel® Core™2 Duo T5600 12.1" 1 GB DDR2-SDRAM 120 GB 945GM Express Windows XP Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49598
Info modified on:
23 Jan 2025, 19:08:31
Short summary description ASUS U5F-2A122P Intel® Core™2 Duo T5600 12.1" 1 GB DDR2-SDRAM 120 GB 945GM Express Windows XP Professional:

ASUS U5F-2A122P, Intel® Core™2 Duo, 1.83 GHz, 12.1", 1024 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS U5F-2A122P Intel® Core™2 Duo T5600 12.1" 1 GB DDR2-SDRAM 120 GB 945GM Express Windows XP Professional:

ASUS U5F-2A122P. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: 945GM Express. Operating system installed: Windows XP Professional. Weight: 3.15 lbs (1.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.