ASUS logo

ASUS U5A-6010P Notebook 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86725
Info modified on:
23 Jan 2025, 18:18:35
Short summary description ASUS U5A-6010P Notebook 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS U5A-6010P Notebook, 1.73 GHz, 12.1", 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description ASUS U5A-6010P Notebook 12.1" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

ASUS U5A-6010P Notebook. Processor frequency: 1.73 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.