ASUS logo

ASUS R704A-TY258H Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57706
Info modified on:
25 Jan 2025, 22:20:16
Short summary description ASUS R704A-TY258H Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS R704A-TY258H, Intel® Core™ i5, 2.6 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS R704A-TY258H Intel® Core™ i5 i5-3230M Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS R704A-TY258H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.