ASUS logo

ASUS Zenbook S 16 UX5606SA-RK078W Intel Core Ultra 7 258V Laptop 16" 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4329
Info modified on:
14 Feb 2025, 16:17:07
Short summary description ASUS Zenbook S 16 UX5606SA-RK078W Intel Core Ultra 7 258V Laptop 16" 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

ASUS Zenbook S 16 UX5606SA-RK078W, Intel Core Ultra 7, 16", 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description ASUS Zenbook S 16 UX5606SA-RK078W Intel Core Ultra 7 258V Laptop 16" 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

ASUS Zenbook S 16 UX5606SA-RK078W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 258V. Display diagonal: 16", HD type: 3K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.