ASUS Zenbook 14 OLED UM3406HA-QD036W, AMD Ryzen™ 7, 3.3 GHz, 14", 1920 x 1200 pixels, 16 GB, 1 TB
ASUS Zenbook 14 OLED UM3406HA-QD036W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8840HS, Processor frequency: 3.3 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product color: Black