ASUS Vivobook 15 X1502VA-NJ289, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Blue
ASUS Vivobook 15 X1502VA-NJ289. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Product color: Blue. Weight: 3.75 lbs (1.7 kg)