ASUS Vivobook 16 M1605YA-MB298W, AMD Ryzen™ 5, 2 GHz, 16", 1920 x 1200 pixels, 16 GB, 512 GB
ASUS Vivobook 16 M1605YA-MB298W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black