ASUS Vivobook 15 OLED X1505, Intel® Core™ i7, 15.6", 2880 x 1620 pixels, 16 GB, 512 GB, Windows 11 Home
ASUS Vivobook 15 OLED X1505. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 15.6", HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.75 lbs (1.7 kg)