ASUS Vivobook 17X N3704VA-AU032W, Intel® Core™ i9, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB, Windows 11 Home
ASUS Vivobook 17X N3704VA-AU032W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 4.63 lbs (2.1 kg)