ASUS Vivobook Go 15 OLED E1504FA-BQ2398W, AMD Ryzen™ 5, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Vivobook Go 15 OLED E1504FA-BQ2398W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7520U, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Black