ASUS logo

ASUS Vivobook S 15 OLED K5504VA-BN199W Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6343
Info modified on:
01 Feb 2025, 05:35:05
Short summary description ASUS Vivobook S 15 OLED K5504VA-BN199W Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Black:

ASUS Vivobook S 15 OLED K5504VA-BN199W, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook S 15 OLED K5504VA-BN199W Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Black:

ASUS Vivobook S 15 OLED K5504VA-BN199W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.